Texas Instruments SN75116 Differential Line Transreceiver SN75116D

Description
Differential Line Transreceiver 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Differential Line Transreceiver 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75116 Differential Line Transreceiver - SN75116D - Texas Instruments
Dallas, TX, United States
SN75116 Differential Line Transreceiver
SN75116D
SN75116 Differential Line Transreceiver SN75116D
Differential Line Transreceiver 16-SOIC 0 to 70

Differential Line Transreceiver 16-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN75116D
SOIC Interface Transceiver IC 710-SN75116D
Differential Line Transceiver 16-SOIC 0 to 70 Product overview: SN75116D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75116D can be used for catalog matching and distributor lookup.

Differential Line Transceiver 16-SOIC 0 to 70 Product overview: SN75116D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75116D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN75116D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BIPolar, PDSO16

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75116D - 1256117-SN75116D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75116D
1256117-SN75116D
Interface - Interface - Drivers, Receivers, Transceivers - SN75116D 1256117-SN75116D
Manufacturer: Texas Instruments Win Source Part Number: 1256117-SN75116D Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Drivers/Receivers: 1/1 Family Name: SN75116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): SN75118D; SN75117D; SN75116DR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256117-SN75116D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Drivers/Receivers: 1/1
Family Name: SN75116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): SN75118D; SN75117D; SN75116DR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75116D 710-SN75116D SN75116D 1256117-SN75116D
Product Name SN75116 Differential Line Transreceiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75116D
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details