Manufacturer: Texas Instruments
Win Source Part Number: 211962-SN75115NSRG4
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DUAL LINE RECEIVER, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN75115NSRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75115NSRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 211962-SN75115NSRG4 | 710-SN75115NSRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN75115NSRG4 | Dual Interface Transceiver IC |
| Device Type | Receiver | Transceiver |