Texas Instruments SN75114 Dual Differential Line Driver SN75114N

Description
Dual Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75114 Dual Differential Line Driver - SN75114N - Texas Instruments
Dallas, TX, United States
SN75114 Dual Differential Line Driver
SN75114N
SN75114 Dual Differential Line Driver SN75114N
Dual Differential Line Driver 16-PDIP 0 to 70

Dual Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75114N - 030452-SN75114N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75114N
030452-SN75114N
Interface - Interface - Drivers, Receivers, Transceivers - SN75114N 030452-SN75114N
Manufacturer: Texas Instruments Win Source Part Number: 030452-SN75114N Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030452-SN75114N
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75114N
Dual Interface Transceiver IC 710-SN75114N
Dual Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75114N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114N can be used for catalog matching and distributor lookup.

Dual Differential Line Driver 16-PDIP 0 to 70 Product overview: SN75114N from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75114N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments - 33AH4982 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments
33AH4982
Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments 33AH4982
IC, LINE DRIVER, DUAL, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:16Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

IC, LINE DRIVER, DUAL, DIFF; IC Interface Type:-; No. of Drivers:2Drivers; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Device Type:Line; No. of Pins:16Pins; Operating Temperature Max:70°C; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN75114N 030452-SN75114N 710-SN75114N 33AH4982
Product Name SN75114 Dual Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN75114N Dual Interface Transceiver IC Ic, Line Driver, Dual, Diff; Ic Interface Type Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PDIP,SOIC DIP; PDIP; 16-PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IPWG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-87547012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details