Dual Differential Line Driver 16-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 030451-SN75113NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Dual Differential Line Driver 16-SO 0 to 70 Product overview: SN75113NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75113NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75113NSR | 030451-SN75113NSR | 710-SN75113NSR |
| Product Name | SN75113 Dual Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - SN75113NSR | Dual Interface Transceiver IC |
| Device Type | Line / Bus Driver | Receiver | Transceiver |