Texas Instruments SN75110A Dual Line Driver SN75110ADG4

Description
Dual Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual Line Driver 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75110A Dual Line Driver - SN75110ADG4 - Texas Instruments
Dallas, TX, United States
SN75110A Dual Line Driver
SN75110ADG4
SN75110A Dual Line Driver SN75110ADG4
Dual Line Driver 14-SOIC 0 to 70

Dual Line Driver 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-SN75110ADG4
Dual SOIC Interface Transceiver IC 710-SN75110ADG4
IC DUAL LINE DRIVER 14-SOIC Product overview: SN75110ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75110ADG4 can be used for catalog matching and distributor lookup.

IC DUAL LINE DRIVER 14-SOIC Product overview: SN75110ADG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75110ADG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - SN75110ADG4 - 211961-SN75110ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75110ADG4
211961-SN75110ADG4
Interface - Interface - Drivers, Receivers, Transceivers - SN75110ADG4 211961-SN75110ADG4
Manufacturer: Texas Instruments Win Source Part Number: 211961-SN75110ADG4 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211961-SN75110ADG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75110ADG4 710-SN75110ADG4 211961-SN75110ADG4
Product Name SN75110A Dual Line Driver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75110ADG4
Device Type Line / Bus Driver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details