The SN75108ADR is a dual line receiver in a 14-pin SOIC package, characterized for operation from 0°C to 70°C. It features differential inputs with a common-mode voltage range of ±3 V, TTL-compatible totem-pole outputs, and strobe inputs for receiver selection. The device has high input impedance, high common-mode rejection ratio, and is designed for applications such as data comparators and balanced transmission systems.
Dual Line Receiver 14-SOIC 0 to 70
Dual Line Receiver 14-SOIC 0 to 70 Product overview: SN75108ADR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75108ADR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 030447-SN75108ADR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
SOIC-14 Interface - Specialized ROHS
IC RECEIVER 0/2 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN75108ADR | 710-SN75108ADR | 030447-SN75108ADR | SN75108ADR | SN75108ADR |
| Product Name | SN75108A Dual Line Receiver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN75108ADR | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver | UART | Receiver |
| Features | RoHS | RoHS | RoHS | ||
| # of Rx | 2 # |