Texas Instruments SN75107B Dual Line Receiver SN75107BNSR

Description
Dual Line Receiver 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual Line Receiver 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75107B Dual Line Receiver - SN75107BNSR - Texas Instruments
Dallas, TX, United States
SN75107B Dual Line Receiver
SN75107BNSR
SN75107B Dual Line Receiver SN75107BNSR
Dual Line Receiver 14-SO 0 to 70

Dual Line Receiver 14-SO 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BNSR - 030446-SN75107BNSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BNSR
030446-SN75107BNSR
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BNSR 030446-SN75107BNSR
Manufacturer: Texas Instruments Win Source Part Number: 030446-SN75107BNSR Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030446-SN75107BNSR
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75107BNSR
Dual Interface Transceiver IC 710-SN75107BNSR
Dual Line Receiver 14-SO 0 to 70 Product overview: SN75107BNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107BNSR can be used for catalog matching and distributor lookup.

Dual Line Receiver 14-SO 0 to 70 Product overview: SN75107BNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75107BNSR 030446-SN75107BNSR 710-SN75107BNSR
Product Name SN75107B Dual Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN75107BNSR Dual Interface Transceiver IC
Device Type Receiver Receiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 54ABT244J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details