Texas Instruments SN75107B Dual Line Receiver SN75107BN

Description
Dual Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual Line Receiver 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN75107B Dual Line Receiver - SN75107BN - Texas Instruments
Dallas, TX, United States
SN75107B Dual Line Receiver
SN75107BN
SN75107B Dual Line Receiver SN75107BN
Dual Line Receiver 14-PDIP 0 to 70

Dual Line Receiver 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual Interface Transceiver IC
710-SN75107BN
Dual Interface Transceiver IC 710-SN75107BN
Dual Line Receiver 14-PDIP 0 to 70 Product overview: SN75107BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107BN can be used for catalog matching and distributor lookup.

Dual Line Receiver 14-PDIP 0 to 70 Product overview: SN75107BN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN75107BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BN - 065685-SN75107BN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BN
065685-SN75107BN
Interface - Interface - Drivers, Receivers, Transceivers - SN75107BN 065685-SN75107BN
Manufacturer: Texas Instruments Win Source Part Number: 065685-SN75107BN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Number of Drivers/Receivers: 0/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065685-SN75107BN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Number of Drivers/Receivers: 0/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN75107BN 710-SN75107BN 065685-SN75107BN
Product Name SN75107B Dual Line Receiver Dual Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN75107BN
Device Type Receiver Transceiver Receiver
Features RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Specialized - 32P4911A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers