The SN75107ANE4 is a dual-channel, high-speed line receiver designed for TTL compatibility. It features high input sensitivity and a common-mode input voltage range of ±3 V, making it suitable for various applications, including data comparators and balanced transmission systems. The device includes strobe inputs for receiver selection and gate inputs for enhanced logic versatility. It offers a high common-mode rejection ratio and high input impedance, ensuring reliable performance in noisy environments. The SN75107ANE4 is characterized for operation from 0°C to 70°C and is available in a 14-pin PDIP package. This product is a suitable replacement for the SN55107 and SN75108 series, with added diode protection in the B version for power-off conditions.
Line Receiver, 2 Func, 2 Rcvr, BIPolar, PDIP14
0/2 Receiver 14-PDIP
SN75107A DUAL LINE RECEIVER
| Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | SN75107ANE4 | SN75107ANE4 | SN75107ANE4 |
| Product Name | Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | 14-DIP (0.300\", 7.62mm) |