Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN750032DWR

Description
Dual 4-BIT D-TYPE LATCH/3
Request a Quote Datasheet
Description
Dual 4-BIT D-TYPE LATCH/3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN750032DWR - Rochester Electronics
Newburyport, MA, United States
Dual 4-BIT D-TYPE LATCH/3

Dual 4-BIT D-TYPE LATCH/3

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN750032DWR
Integrated Circuits (ICs) - Logic - Latches SN750032DWR
DUAL 4-BIT D-TYPE LATCH/3

DUAL 4-BIT D-TYPE LATCH/3

Supplier's Site

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited
Product Category Logic Latches Logic Latches
Product Number SN750032DWR SN750032DWR
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
Latches - 1727-74LVC573APW-Q100JTR-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74ABT573CSCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details