Texas Instruments Logic - Logic - Universal Bus Functions - SN74VMEH22501DGVR SN74VMEH22501DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 716350-SN74VMEH22501 DGVR Series: 74VMEH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 8-Bit and Dual 1-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Operating Supply Voltage: 3.15 V ~ 3.45 V Family Name: SN74VMEH22501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74VMEH22501GQLR; 74VMEH22501DGGRG4; 74VMEH22501ZQLR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 716350-SN74VMEH22501 DGVR Series: 74VMEH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 8-Bit and Dual 1-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Operating Supply Voltage: 3.15 V ~ 3.45 V Family Name: SN74VMEH22501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74VMEH22501GQLR; 74VMEH22501DGGRG4; 74VMEH22501ZQLR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74VMEH22501DGVR - 716350-SN74VMEH22501DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74VMEH22501DGVR
716350-SN74VMEH22501DGVR
Logic - Logic - Universal Bus Functions - SN74VMEH22501DGVR 716350-SN74VMEH22501DGVR
Manufacturer: Texas Instruments Win Source Part Number: 716350-SN74VMEH22501 DGVR Series: 74VMEH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.173", 4.40mm Width) Number of Circuits: 8-Bit and Dual 1-Bit Mounting: SMD Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Operating Supply Voltage: 3.15 V ~ 3.45 V Family Name: SN74VMEH22501 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): SN74VMEH22501GQLR; 74VMEH22501DGGRG4; 74VMEH22501ZQLR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 716350-SN74VMEH22501DGVR
Series: 74VMEH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 8-Bit and Dual 1-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 12mA, 12mA; 48mA, 64mA
Operating Supply Voltage: 3.15 V ~ 3.45 V
Family Name: SN74VMEH22501
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): SN74VMEH22501GQLR; 74VMEH22501DGGRG4; 74VMEH22501ZQLR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 716350-SN74VMEH22501DGVR
Product Name Logic - Logic - Universal Bus Functions - SN74VMEH22501DGVR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details