Texas Instruments SN74ALS232B 16 x 4 asynchronous FIFO memory SN74ALS232BN

Description
16 x 4 asynchronous FIFO memory 16-PDIP 0 to 70
Request a Quote Datasheet
Description
16 x 4 asynchronous FIFO memory 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BN - Texas Instruments
Dallas, TX, United States
SN74ALS232B 16 x 4 asynchronous FIFO memory
SN74ALS232BN
SN74ALS232B 16 x 4 asynchronous FIFO memory SN74ALS232BN
16 x 4 asynchronous FIFO memory 16-PDIP 0 to 70

16 x 4 asynchronous FIFO memory 16-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALS232BN - 1253728-SN74ALS232BN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALS232BN
1253728-SN74ALS232BN
Logic - Logic - FIFOs Memory - SN74ALS232BN 1253728-SN74ALS232BN
Manufacturer: Texas Instruments Win Source Part Number: 1253728-SN74ALS232BN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Asynchronous Memory Size: 64 (16 x 4) Access Time: 30ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Family Name: SN74ALS232B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Maximum Supply Current: 125mA Alternative Parts (Cross-Reference): SN74ALS232BFN; SN74ALS232BDW; SN74ALS232BDWR; Introduction Date: January 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253728-SN74ALS232BN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 64 (16 x 4)
Access Time: 30ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ALS232B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Maximum Supply Current: 125mA
Alternative Parts (Cross-Reference): SN74ALS232BFN; SN74ALS232BDW; SN74ALS232BDWR;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIFOs Memory - 296-5039-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5039-5-ND
FIFOs Memory 296-5039-5-ND
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-PDIP

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-PDIP

Buy Now Datasheet
FIFOs Memory - SN74ALS232BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALS232BN
FIFOs Memory SN74ALS232BN
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-PDIP

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALS232BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALS232BN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALS232BN
IC FIFO ASYNC 16X4 30NS 16DIP

IC FIFO ASYNC 16X4 30NS 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALS232BN 1253728-SN74ALS232BN 296-5039-5-ND SN74ALS232BN SN74ALS232BN
Product Name SN74ALS232B 16 x 4 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ALS232BN FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Package Type PDIP,SOIC DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 30 ns 30 ns 30 ns 30 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers