Rochester Electronics Logic - Logic - FIFOs Memory - CY7C419-15VC CY7C419-15VC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867767-CY7C419-15VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867767-CY7C419-15VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - CY7C419-15VC - 867767-CY7C419-15VC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - CY7C419-15VC
867767-CY7C419-15VC
Logic - Logic - FIFOs Memory - CY7C419-15VC 867767-CY7C419-15VC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867767-CY7C419-15VC Series: CY7C Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 28-SOJ Package: Bulk Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867767-CY7C419-15VC
Series: CY7C
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 256 x 9 Uni-Directional 40MHz 15ns 28-SOJ
Package: Bulk
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - CY7C419-15VC - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
CY7C419-15VC
Logic - FIFOs Memory CY7C419-15VC
FIFO, 256X9, 15NS, ASYNCHRONOUS

FIFO, 256X9, 15NS, ASYNCHRONOUS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867767-CY7C419-15VC CY7C419-15VC
Product Name Logic - Logic - FIFOs Memory - CY7C419-15VC Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 28-SOJ
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 16-100044-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers