Texas Instruments Standard Linear and Logic 72Kb 133MHz Logic IC SN74V245-7PAG

Description
72Kb 18b FIFO IC, 133MHz, 5ns Access, Sync, Uni-Dir, TQFP Product overview: SN74V245-7PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-7PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
72Kb 18b FIFO IC, 133MHz, 5ns Access, Sync, Uni-Dir, TQFP Product overview: SN74V245-7PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-7PAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72Kb 133MHz Logic IC - 707-SN74V245-7PAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
72Kb 133MHz Logic IC
707-SN74V245-7PAG
72Kb 133MHz Logic IC 707-SN74V245-7PAG
72Kb 18b FIFO IC, 133MHz, 5ns Access, Sync, Uni-Dir, TQFP Product overview: SN74V245-7PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-7PAG can be used for catalog matching and distributor lookup.

72Kb 18b FIFO IC, 133MHz, 5ns Access, Sync, Uni-Dir, TQFP Product overview: SN74V245-7PAG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 72Kb, 133MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 72Kb, 133MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-7PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V245-7PAG
Product Name 72Kb 133MHz Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - Multi-Function, Configurable - 100117DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details