Texas Instruments Standard Linear and Logic 133MHz 3.3V Logic IC SN74V245-15PAGEP

Description
Sync FIFO 4Kx18 18b 11ns TQFP 133MHz 3.3V Product overview: SN74V245-15PAGEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 133MHz, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-15PAGEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Sync FIFO 4Kx18 18b 11ns TQFP 133MHz 3.3V Product overview: SN74V245-15PAGEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 133MHz, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-15PAGEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHz 3.3V Logic IC - 707-SN74V245-15PAGEP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz 3.3V Logic IC
707-SN74V245-15PAGEP
133MHz 3.3V Logic IC 707-SN74V245-15PAGEP
Sync FIFO 4Kx18 18b 11ns TQFP 133MHz 3.3V Product overview: SN74V245-15PAGEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 133MHz, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-15PAGEP can be used for catalog matching and distributor lookup.

Sync FIFO 4Kx18 18b 11ns TQFP 133MHz 3.3V Product overview: SN74V245-15PAGEP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 133MHz, 3.3V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74V245-15PAGEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74V245-15PAGEP
Product Name 133MHz 3.3V Logic IC
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC04D,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details