Texas Instruments Logic - Logic - Specialty Logic - SN74TVC3306DCURG4 SN74TVC3306DCURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256100-SN74TVC3306D CURG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Voltage Clamp Family Name: SN74TVC3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCUR; SN74TVC3306D; SN74TVC3306DR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256100-SN74TVC3306D CURG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Voltage Clamp Family Name: SN74TVC3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCUR; SN74TVC3306D; SN74TVC3306DR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74TVC3306DCURG4 - 1256100-SN74TVC3306DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3306DCURG4
1256100-SN74TVC3306DCURG4
Logic - Logic - Specialty Logic - SN74TVC3306DCURG4 1256100-SN74TVC3306DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1256100-SN74TVC3306D CURG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Logic Type: Voltage Clamp Family Name: SN74TVC3306 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCUR; SN74TVC3306D; SN74TVC3306DR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256100-SN74TVC3306DCURG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Logic Type: Voltage Clamp
Family Name: SN74TVC3306
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Alternative Parts (Cross-Reference): SN74TVC3306DCUR; SN74TVC3306D; SN74TVC3306DR;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256100-SN74TVC3306DCURG4
Product Name Logic - Logic - Specialty Logic - SN74TVC3306DCURG4
Gate Type Voltage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5439DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic Gates - 7512828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details