Texas Instruments Logic - Logic - Specialty Logic - SN74TVC3306DCUR SN74TVC3306DCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030444-SN74TVC3306DC UR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCURG4; SN74TVC3306D; SN74TVC3306DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030444-SN74TVC3306DC UR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCURG4; SN74TVC3306D; SN74TVC3306DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74TVC3306DCUR - 030444-SN74TVC3306DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3306DCUR
030444-SN74TVC3306DCUR
Logic - Logic - Specialty Logic - SN74TVC3306DCUR 030444-SN74TVC3306DCUR
Manufacturer: Texas Instruments Win Source Part Number: 030444-SN74TVC3306DC UR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Alternative Parts (Cross-Reference): SN74TVC3306DCURG4; SN74TVC3306D; SN74TVC3306DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030444-SN74TVC3306DCUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Alternative Parts (Cross-Reference): SN74TVC3306DCURG4; SN74TVC3306D; SN74TVC3306DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
703-SN74TVC3306DCUR
Dual Logic IC 703-SN74TVC3306DCUR
5-V dual voltage clamp 8-VSSOP -40 to 85 Product overview: SN74TVC3306DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3306DCUR can be used for catalog matching and distributor lookup.

5-V dual voltage clamp 8-VSSOP -40 to 85 Product overview: SN74TVC3306DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3306DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 030444-SN74TVC3306DCUR 703-SN74TVC3306DCUR
Product Name Logic - Logic - Specialty Logic - SN74TVC3306DCUR Dual Logic IC
Gate Type Voltage Clamp Translator
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
IC Package Type Other; US8 Other; VSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details