Texas Instruments Logic - Logic - Specialty Logic - SN74TVC3306DCTR SN74TVC3306DCTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065677-SN74TVC3306DC TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065677-SN74TVC3306DC TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74TVC3306DCTR - 065677-SN74TVC3306DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3306DCTR
065677-SN74TVC3306DCTR
Logic - Logic - Specialty Logic - SN74TVC3306DCTR 065677-SN74TVC3306DCTR
Manufacturer: Texas Instruments Win Source Part Number: 065677-SN74TVC3306DC TR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065677-SN74TVC3306DCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
703-SN74TVC3306DCTR
Dual Logic IC 703-SN74TVC3306DCTR
5-V dual voltage clamp 8-SM8 -40 to 85 Product overview: SN74TVC3306DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3306DCTR can be used for catalog matching and distributor lookup.

5-V dual voltage clamp 8-SM8 -40 to 85 Product overview: SN74TVC3306DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3306DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 065677-SN74TVC3306DCTR 703-SN74TVC3306DCTR
Product Name Logic - Logic - Specialty Logic - SN74TVC3306DCTR Dual Logic IC
Gate Type Voltage Clamp Translator
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Gates and Inverters - 74AHCT2G32DC125 - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54H11DM - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
4 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers