Texas Instruments Logic - Logic - Specialty Logic - SN74TVC3010PWR SN74TVC3010PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065676-SN74TVC3010PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065676-SN74TVC3010PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74TVC3010PWR - 065676-SN74TVC3010PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74TVC3010PWR
065676-SN74TVC3010PWR
Logic - Logic - Specialty Logic - SN74TVC3010PWR 065676-SN74TVC3010PWR
Manufacturer: Texas Instruments Win Source Part Number: 065676-SN74TVC3010PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 10 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065676-SN74TVC3010PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Number of Bits: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-SN74TVC3010PWR
TSSOP Logic IC 703-SN74TVC3010PWR
6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-TSSOP -40 to 85 Product overview: SN74TVC3010PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010PWR can be used for catalog matching and distributor lookup.

6.5-V, 1:1 (SPST), 10-channel voltage clamp 24-TSSOP -40 to 85 Product overview: SN74TVC3010PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC3010PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 065676-SN74TVC3010PWR 703-SN74TVC3010PWR
Product Name Logic - Logic - Specialty Logic - SN74TVC3010PWR TSSOP Logic IC
Gate Type Voltage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS22J/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers