Texas Instruments Dual SSOP Logic IC SN74TVC16222ADL

Description
5-V, 22-channel voltage clamp 48-SSOP -40 to 85 Product overview: SN74TVC16222ADL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC16222ADL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5-V, 22-channel voltage clamp 48-SSOP -40 to 85 Product overview: SN74TVC16222ADL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC16222ADL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SSOP Logic IC
703-SN74TVC16222ADL
Dual SSOP Logic IC 703-SN74TVC16222ADL
5-V, 22-channel voltage clamp 48-SSOP -40 to 85 Product overview: SN74TVC16222ADL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC16222ADL can be used for catalog matching and distributor lookup.

5-V, 22-channel voltage clamp 48-SSOP -40 to 85 Product overview: SN74TVC16222ADL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC16222ADL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256294-SN74TVC16222ADL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256294-SN74TVC16222ADL
Integrated Circuits (ICs) - Logic - Specialty Logic 1256294-SN74TVC16222ADL
Win Source Part Number: 1256294-SN74TVC16222 ADL Category: Integrated Circuits (ICs)>Logic - Specialty Logic Standard Package: 25 Mounting: SMD (SMT) Logic Type: Voltage Clamp Number of Bits: 22 Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74TVC16222ADL ,TEXTISSN74TVC16222A DL Base Product Number: 74TVC16222

Win Source Part Number: 1256294-SN74TVC16222ADL
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Number of Bits: 22
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74TVC16222ADL,TEXTISSN74TVC16222ADL
Base Product Number: 74TVC16222

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74TVC16222ADL 1256294-SN74TVC16222ADL
Product Name Dual SSOP Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Translator Voltage Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Logic - Gates and Inverters - 54F10FMQB - 907381-54F10FMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
2 suppliers