5-V, 22-channel voltage clamp 48-TVSOP -40 to 85 Product overview: SN74TVC16222ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74TVC16222ADGV
Manufacturer: Texas Instruments
Win Source Part Number: 082417-SN74TVC16222A
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Voltage Clamp
Number of Bits: 22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TVSOP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74TVC16222ADGVR | 082417-SN74TVC16222ADGVR |
| Product Name | Dual Logic IC | Logic - Logic - Specialty Logic - SN74TVC16222ADGVR |
| Gate Type | Translator | Voltage Clamp |