Texas Instruments SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs SN74SSTVF16859S8G3

Description
13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 56-VQFN 0 to 70
Request a Quote Datasheet
Description
13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 56-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs - SN74SSTVF16859S8G3 - Texas Instruments
Dallas, TX, United States
SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs
SN74SSTVF16859S8G3
SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs SN74SSTVF16859S8G3
13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 56-VQFN 0 to 70

13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 56-VQFN 0 to 70

Buy Now Datasheet
500MHz VQFN Logic IC - 703-SN74SSTVF16859S8G3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz VQFN Logic IC
703-SN74SSTVF16859S8G3
500MHz VQFN Logic IC 703-SN74SSTVF16859S8G3
13:26 Registered Buffer, 500MHz, SSTL_2, VQFN, Positive Edge Product overview: SN74SSTVF16859S8G3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, VQFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16859S8 G3 can be used for catalog matching and distributor lookup.

13:26 Registered Buffer, 500MHz, SSTL_2, VQFN, Positive Edge Product overview: SN74SSTVF16859S8G3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, VQFN, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16859S8G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74SSTVF16859S8G3 - 065675-SN74SSTVF16859S8G3 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTVF16859S8G3
065675-SN74SSTVF16859S8G3
Logic - Logic - Specialty Logic - SN74SSTVF16859S8G3 065675-SN74SSTVF16859S8G3
Manufacturer: Texas Instruments Win Source Part Number: 065675-SN74SSTVF1685 9S8G3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VQFN (8x8) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065675-SN74SSTVF16859S8G3
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VQFN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74SSTVF16859S8G3 703-SN74SSTVF16859S8G3 065675-SN74SSTVF16859S8G3
Product Name SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 500MHz VQFN Logic IC Logic - Logic - Specialty Logic - SN74SSTVF16859S8G3
Gate Type Buffer/Driver Buffer/Driver; Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details