13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs 64-TSSOP 0 to 70
13-Bit Registered Buffer IC, 500MHz, CMOS, TSSOP Product overview: SN74SSTVF16859GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16859GR
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74SSTVF16859GR | 703-SN74SSTVF16859GR |
| Product Name | SN74SSTVF16859 13-Bit to 26-Bit Registered Buffer with SSTL_2 Inputs and Outputs | 500MHz TSSOP Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver; Buffer |
| Supply Voltage | 2.5V | 2.7V |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |