Texas Instruments SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857VRG4

Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70
Request a Quote Datasheet
Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs - SN74SSTVF16857VRG4 - Texas Instruments
Dallas, TX, United States
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs
SN74SSTVF16857VRG4
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857VRG4
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70

14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256207-SN74SSTVF16857VRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256207-SN74SSTVF16857VRG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256207-SN74SSTVF16857VRG4
Win Source Part Number: 1256207-SN74SSTVF168 57VRG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTVF Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74SST Product Status: Obsolete

Win Source Part Number: 1256207-SN74SSTVF16857VRG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74SSTVF
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74SST
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
250MHz 2.5V Logic IC
712-SN74SSTVF16857VRG4
250MHz 2.5V Logic IC 712-SN74SSTVF16857VRG4
14-Bit Buffer IC, 250MHz, SSTL, 2.5V, TFSOP Product overview: SN74SSTVF16857VRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 2.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTVF16857VR G4 can be used for catalog matching and distributor lookup.

14-Bit Buffer IC, 250MHz, SSTL, 2.5V, TFSOP Product overview: SN74SSTVF16857VRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 2.5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTVF16857VRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74SSTVF16857VRG4 1256207-SN74SSTVF16857VRG4 712-SN74SSTVF16857VRG4
Product Name SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs Integrated Circuits (ICs) - Logic - Specialty Logic 250MHz 2.5V Logic IC
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver; Buffer
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ08ERQMLV - Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; LCC20
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers