Texas Instruments SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857GRG4

Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70
Request a Quote Datasheet
Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs - SN74SSTVF16857GRG4 - Texas Instruments
Dallas, TX, United States
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs
SN74SSTVF16857GRG4
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857GRG4
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70

14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70

Buy Now Datasheet
Logic - Logic - Specialty Logic - SN74SSTVF16857GRG4 - 1256093-SN74SSTVF16857GRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTVF16857GRG4
1256093-SN74SSTVF16857GRG4
Logic - Logic - Specialty Logic - SN74SSTVF16857GRG4 1256093-SN74SSTVF16857GRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256093-SN74SSTVF168 57GRG4 Series: 74SSTVF Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Resolution: 14 Family Name: SN74SSTVF16857 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74SSTVF16857AX; 74SSTV16857PA8; PI74SSTVF16857AEX; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256093-SN74SSTVF16857GRG4
Series: 74SSTVF
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Resolution: 14
Family Name: SN74SSTVF16857
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI74SSTVF16857AX; 74SSTV16857PA8; PI74SSTVF16857AEX;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
250MHz 2.5V TSSOP Logic IC
712-SN74SSTVF16857GRG4
250MHz 2.5V TSSOP Logic IC 712-SN74SSTVF16857GRG4
14-Bit Buffer IC, 250MHz, SSTL, 2.5V, 48-TSSOP Product overview: SN74SSTVF16857GRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 2.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTVF16857GR G4 can be used for catalog matching and distributor lookup.

14-Bit Buffer IC, 250MHz, SSTL, 2.5V, 48-TSSOP Product overview: SN74SSTVF16857GRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, 2.5V, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTVF16857GRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74SSTVF16857GRG4 1256093-SN74SSTVF16857GRG4 712-SN74SSTVF16857GRG4
Product Name SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs Logic - Logic - Specialty Logic - SN74SSTVF16857GRG4 250MHz 2.5V TSSOP Logic IC
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver; Buffer
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers