Texas Instruments SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857GR

Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70
Request a Quote Datasheet
Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs - SN74SSTVF16857GR - Texas Instruments
Dallas, TX, United States
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs
SN74SSTVF16857GR
SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs SN74SSTVF16857GR
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70

14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TSSOP 0 to 70

Buy Now Datasheet
Logic - Logic - Specialty Logic - SN74SSTVF16857GR - 030439-SN74SSTVF16857GR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTVF16857GR
030439-SN74SSTVF16857GR
Logic - Logic - Specialty Logic - SN74SSTVF16857GR 030439-SN74SSTVF16857GR
Manufacturer: Texas Instruments Win Source Part Number: 030439-SN74SSTVF1685 7GR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030439-SN74SSTVF16857GR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
250MHz TSSOP Logic IC
703-SN74SSTVF16857GR
250MHz TSSOP Logic IC 703-SN74SSTVF16857GR
14-Bit Registered Buffer IC, 250MHz, CMOS, TSSOP Product overview: SN74SSTVF16857GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16857GR can be used for catalog matching and distributor lookup.

14-Bit Registered Buffer IC, 250MHz, CMOS, TSSOP Product overview: SN74SSTVF16857GR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 250MHz, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTVF16857GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74SSTVF16857GR 030439-SN74SSTVF16857GR 703-SN74SSTVF16857GR
Product Name SN74SSTVF16857 14-Bit Registered Buffer With SSTL_2 Inputs and Outputs Logic - Logic - Specialty Logic - SN74SSTVF16857GR 250MHz TSSOP Logic IC
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver; Buffer
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details