Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74SSTV32867GKER

Description
Win Source Part Number: 1256210-SN74SSTV3286 7GKER Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74SSTV32867G KER,-296-13305-1,296 -13305-1R,-SN74SSTV3 2867GKERR,2156-SN74S STV32867GKER-TITR,29 6-13305-2,296-13305- 2R,296-13305-1,-296- 13305-1 Base Product Number: SN74SST Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256210-SN74SSTV3286 7GKER Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74SSTV32867G KER,-296-13305-1,296 -13305-1R,-SN74SSTV3 2867GKERR,2156-SN74S STV32867GKER-TITR,29 6-13305-2,296-13305- 2R,296-13305-1,-296- 13305-1 Base Product Number: SN74SST Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256210-SN74SSTV32867GKER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256210-SN74SSTV32867GKER
Integrated Circuits (ICs) - Logic - Specialty Logic 1256210-SN74SSTV32867GKER
Win Source Part Number: 1256210-SN74SSTV3286 7GKER Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74SSTV Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 26 Supply Voltage: 2.3V ~ 2.7V Package / Case: 96-LFBGA Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74SSTV32867G KER,-296-13305-1,296 -13305-1R,-SN74SSTV3 2867GKERR,2156-SN74S STV32867GKER-TITR,29 6-13305-2,296-13305- 2R,296-13305-1,-296- 13305-1 Base Product Number: SN74SST Product Status: Obsolete

Win Source Part Number: 1256210-SN74SSTV32867GKER
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74SSTV
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 26
Supply Voltage: 2.3V ~ 2.7V
Package / Case: 96-LFBGA
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74SSTV32867GKER,-296-13305-1,296-13305-1R,-SN74SSTV32867GKERR,2156-SN74SSTV32867GKER-TITR,296-13305-2,296-13305-2R,296-13305-1,-296-13305-1
Base Product Number: SN74SST
Product Status: Obsolete

Buy Now Datasheet
Register/Driver Single-Element 26-CH CMOS 96-Pin BGA MICROSTAR T/R Product overview: SN74SSTV32867GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32867GKE R can be used for catalog matching and distributor lookup.

Register/Driver Single-Element 26-CH CMOS 96-Pin BGA MICROSTAR T/R Product overview: SN74SSTV32867GKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32867GKER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256210-SN74SSTV32867GKER 703-SN74SSTV32867GKER
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic BGA Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Dual I/O Arbiter - AF54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers