Texas Instruments SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs SN74SSTV32852ZKFR

Description
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70
Request a Quote Datasheet
Description
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs - SN74SSTV32852ZKFR - Texas Instruments
Dallas, TX, United States
SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs
SN74SSTV32852ZKFR
SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs SN74SSTV32852ZKFR
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70

24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70

Buy Now Datasheet
200MHz 2.5V BGA Logic IC - 703-SN74SSTV32852ZKFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V BGA Logic IC
703-SN74SSTV32852ZKFR
200MHz 2.5V BGA Logic IC 703-SN74SSTV32852ZKFR
24-Bit Registered Buffer IC, 200MHz, CMOS, BGA, 2.5V Product overview: SN74SSTV32852ZKFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 2.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32852ZKF R can be used for catalog matching and distributor lookup.

24-Bit Registered Buffer IC, 200MHz, CMOS, BGA, 2.5V Product overview: SN74SSTV32852ZKFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 200MHz, 2.5V, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV32852ZKFR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SN74SSTV32852ZKFR - 1256092-SN74SSTV32852ZKFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTV32852ZKFR
1256092-SN74SSTV32852ZKFR
Logic - Logic - Specialty Logic - SN74SSTV32852ZKFR 1256092-SN74SSTV32852ZKFR
Manufacturer: Texas Instruments Win Source Part Number: 1256092-SN74SSTV3285 2ZKFR Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3V ~ 2.7V Resolution: 24, 48 Categories: Integrated Circuits Supplier Device Package: 114-BGA MICROSTAR (16x5.5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 114-LFBGA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74SSTV32852 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1256092-SN74SSTV32852ZKFR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3V ~ 2.7V
Resolution: 24, 48
Categories: Integrated Circuits
Supplier Device Package: 114-BGA MICROSTAR (16x5.5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 114-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74SSTV32852
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74SSTV32852ZKFR 703-SN74SSTV32852ZKFR 1256092-SN74SSTV32852ZKFR
Product Name SN74SSTV32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 200MHz 2.5V BGA Logic IC Logic - Logic - Specialty Logic - SN74SSTV32852ZKFR
Gate Type Buffer/Driver Buffer/Driver; Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers