Texas Instruments Logic IC SN74SSTV16857DGVR

Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70 Product overview: SN74SSTV16857DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV16857DGV R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70 Product overview: SN74SSTV16857DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV16857DGV R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70 Product overview: SN74SSTV16857DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV16857DGV R can be used for catalog matching and distributor lookup.

14-Bit Registered Buffer With SSTL_2 Inputs and Outputs 48-TVSOP 0 to 70 Product overview: SN74SSTV16857DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTV16857DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74SSTV16857DGVR - 112544-SN74SSTV16857DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTV16857DGVR
112544-SN74SSTV16857DGVR
Logic - Logic - Specialty Logic - SN74SSTV16857DGVR 112544-SN74SSTV16857DGVR
Manufacturer: Texas Instruments Win Source Part Number: 112544-SN74SSTV16857 DGVR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 14 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TVSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112544-SN74SSTV16857DGVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 14
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TVSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74SSTV16857DGVR 112544-SN74SSTV16857DGVR
Product Name Logic IC Logic - Logic - Specialty Logic - SN74SSTV16857DGVR
Gate Type Buffer/Driver; AND; Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1G14GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 7512771P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details