Texas Instruments SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs SN74SSTUB32864ZKER

Description
25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs - SN74SSTUB32864ZKER - Texas Instruments
Dallas, TX, United States
SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs
SN74SSTUB32864ZKER
SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs SN74SSTUB32864ZKER
25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs 96-LFBGA -40 to 85

25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
410MHz Logic IC
703-SN74SSTUB32864ZKER
410MHz Logic IC 703-SN74SSTUB32864ZKER
25-Bit Buffer IC, 410MHz, LFBGA, CMOS, Positive Edge Product overview: SN74SSTUB32864ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTUB32864ZK ER can be used for catalog matching and distributor lookup.

25-Bit Buffer IC, 410MHz, LFBGA, CMOS, Positive Edge Product overview: SN74SSTUB32864ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTUB32864ZKER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number SN74SSTUB32864ZKER 703-SN74SSTUB32864ZKER
Product Name SN74SSTUB32864 25-Bit Configurable Registered Buffer with SSTL_18 Inputs and Outputs 410MHz Logic IC
Gate Type Buffer/Driver Buffer/Driver; Buffer
Supply Voltage 1.8V 1.9V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details