Texas Instruments 500MHz Logic IC SN74SSTU32866ZKER

Description
25-Bit CMOS Buffer IC, 500MHz, LFBGA, Positive Edge Trigger Product overview: SN74SSTU32866ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32866ZKE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25-Bit CMOS Buffer IC, 500MHz, LFBGA, Positive Edge Trigger Product overview: SN74SSTU32866ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32866ZKE R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MHz Logic IC
703-SN74SSTU32866ZKER
500MHz Logic IC 703-SN74SSTU32866ZKER
25-Bit CMOS Buffer IC, 500MHz, LFBGA, Positive Edge Trigger Product overview: SN74SSTU32866ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32866ZKE R can be used for catalog matching and distributor lookup.

25-Bit CMOS Buffer IC, 500MHz, LFBGA, Positive Edge Trigger Product overview: SN74SSTU32866ZKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTU32866ZKER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74SSTU32866ZKER - 1256088-SN74SSTU32866ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTU32866ZKER
1256088-SN74SSTU32866ZKER
Logic - Logic - Specialty Logic - SN74SSTU32866ZKER 1256088-SN74SSTU32866ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1256088-SN74SSTU3286 6ZKER Packaging: Cut Tape (CT) Mounting Style: SMD Supply Voltage: 1.7V ~ 1.9V Resolution: 25, 14 Categories: Integrated Circuits Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74SSTU32866 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1256088-SN74SSTU32866ZKER
Packaging: Cut Tape (CT)
Mounting Style: SMD
Supply Voltage: 1.7V ~ 1.9V
Resolution: 25, 14
Categories: Integrated Circuits
Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74SSTU32866
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74SSTU32866ZKER 1256088-SN74SSTU32866ZKER
Product Name 500MHz Logic IC Logic - Logic - Specialty Logic - SN74SSTU32866ZKER
Gate Type Buffer/Driver; Buffer
Supply Voltage 1.9V
Inputs 25
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details