Texas Instruments 500MHz 1.8V Logic IC SN74SSTU32864DGKER

Description
25-Bit SSTL Buffer IC, 500MHz, 1.8V, LFBGA Product overview: SN74SSTU32864DGKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, 1.8V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTU32864DGK ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25-Bit SSTL Buffer IC, 500MHz, 1.8V, LFBGA Product overview: SN74SSTU32864DGKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, 1.8V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTU32864DGK ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz 1.8V Logic IC - 712-SN74SSTU32864DGKER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz 1.8V Logic IC
712-SN74SSTU32864DGKER
500MHz 1.8V Logic IC 712-SN74SSTU32864DGKER
25-Bit SSTL Buffer IC, 500MHz, 1.8V, LFBGA Product overview: SN74SSTU32864DGKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, 1.8V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTU32864DGK ER can be used for catalog matching and distributor lookup.

25-Bit SSTL Buffer IC, 500MHz, 1.8V, LFBGA Product overview: SN74SSTU32864DGKER from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.8V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, 1.8V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74SSTU32864DGKER can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SN74SSTU32864DGKER - 106900-SN74SSTU32864DGKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSTU32864DGKER
106900-SN74SSTU32864DGKER
Logic - Logic - Specialty Logic - SN74SSTU32864DGKER 106900-SN74SSTU32864DGKER
Manufacturer: Texas Instruments Win Source Part Number: 106900-SN74SSTU32864 DGKER Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 25, 14 Supply Voltage: 1.7 V to 1.9 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 96-LFBGA (13.5x5.5) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106900-SN74SSTU32864DGKER
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 25, 14
Supply Voltage: 1.7 V to 1.9 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 96-LFBGA (13.5x5.5)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 712-SN74SSTU32864DGKER 106900-SN74SSTU32864DGKER
Product Name 500MHz 1.8V Logic IC Logic - Logic - Specialty Logic - SN74SSTU32864DGKER
Gate Type Buffer/Driver; Buffer
Supply Voltage 1.9V
Inputs 25
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic - Logic - Gates and Inverters - 74AHC3G14DC,125 - 1007502-74AHC3G14DC,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 3
View Details
7 suppliers
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details