Texas Instruments SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test SN74SSTEB32866ZWLR

Description
1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test 96-BGA -40 to 85
Request a Quote Datasheet
Description
1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test 96-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test - SN74SSTEB32866ZWLR - Texas Instruments
Dallas, TX, United States
SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test
SN74SSTEB32866ZWLR
SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test SN74SSTEB32866ZWLR
1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test 96-BGA -40 to 85

1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test 96-BGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
410MHz BGA Logic IC
703-SN74SSTEB32866ZWLR
410MHz BGA Logic IC 703-SN74SSTEB32866ZWLR
25-Bit CMOS Shift Register, 410MHz, BGA, 1.5ns PD Product overview: SN74SSTEB32866ZWLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTEB32866ZW LR can be used for catalog matching and distributor lookup.

25-Bit CMOS Shift Register, 410MHz, BGA, 1.5ns PD Product overview: SN74SSTEB32866ZWLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 410MHz, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 410MHz, BGA, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSTEB32866ZWLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number SN74SSTEB32866ZWLR 703-SN74SSTEB32866ZWLR
Product Name SN74SSTEB32866 1.5V/1.8V 25-Bit Configurable Registered Buffer With Address-Parity Test 410MHz BGA Logic IC
Gate Type Buffer/Driver Buffer
Supply Voltage 1.5V; 1.8V 1.9V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details