Texas Instruments SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test SN74SSQEA32882ZALR

Description
JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 176-NFBGA 0 to 85
Request a Quote Datasheet
Description
JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 176-NFBGA 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test - SN74SSQEA32882ZALR - Texas Instruments
Dallas, TX, United States
SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test
SN74SSQEA32882ZALR
SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test SN74SSQEA32882ZALR
JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 176-NFBGA 0 to 85

JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test 176-NFBGA 0 to 85

Buy Now Datasheet
Registered Buffer Single-Element 28-CH 176-Pin NFBGA T/R Product overview: SN74SSQEA32882ZALR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSQEA32882ZA LR can be used for catalog matching and distributor lookup.

Registered Buffer Single-Element 28-CH 176-Pin NFBGA T/R Product overview: SN74SSQEA32882ZALR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74SSQEA32882ZALR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number SN74SSQEA32882ZALR 703-SN74SSQEA32882ZALR
Product Name SN74SSQEA32882 JEDEC SSTE32882 Compliant 28-Bit to 56-Bit Registered Buffer with Address-Parity Test Logic IC
Gate Type Buffer/Driver Buffer/Driver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details