Texas Instruments SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates SN74S51N

Description
Dual 2-wide 2-input AND-OR-Invert Gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 2-wide 2-input AND-OR-Invert Gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates - SN74S51N - Texas Instruments
Dallas, TX, United States
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates
SN74S51N
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates SN74S51N
Dual 2-wide 2-input AND-OR-Invert Gates 14-PDIP 0 to 70

Dual 2-wide 2-input AND-OR-Invert Gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74S51N - Rochester Electronics
Newburyport, MA, United States
AND-OR-Invert Gate, S Series, 2-Func, 4-Input, TTL, PDIP14

AND-OR-Invert Gate, S Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-3873-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-3873-5-ND
Gates and Inverters - Multi-Function, Configurable 296-3873-5-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51N - 115846-SN74S51N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51N
115846-SN74S51N
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51N 115846-SN74S51N
Manufacturer: Texas Instruments Win Source Part Number: 115846-SN74S51N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 1mA, 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115846-SN74S51N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 1mA, 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Logic IC - 770-SN74S51N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
770-SN74S51N
Dual Logic IC 770-SN74S51N
Dual 2-wide AND-OR-Invert Gates, 8-Input, 22ns, PDIP Product overview: SN74S51N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51N can be used for catalog matching and distributor lookup.

Dual 2-wide AND-OR-Invert Gates, 8-Input, 22ns, PDIP Product overview: SN74S51N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51N
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74S51N
IC DUAL AND-OR-INVERT GATE 14DIP

IC DUAL AND-OR-INVERT GATE 14DIP

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74S51N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74S51N
Gates and Inverters - Multi-Function, Configurable SN74S51N
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51N
Logic - Gates and Inverters - Multi-Function, Configurable SN74S51N
IC DUAL AND-OR-INVERT GATE 14DIP

IC DUAL AND-OR-INVERT GATE 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S51N SN74S51N 296-3873-5-ND 115846-SN74S51N 770-SN74S51N SN74S51N SN74S51N SN74S51N
Product Name SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51N Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR GATE, Inverter NOT; AND AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V
Logic Family S TTL
Propagation Delay 22 ns 22 ns
Operating Current 0.0080 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118W-MIL2 - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFP
View Details
2 suppliers
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers