Texas Instruments SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates SN74S51D

Description
Dual 2-wide 2-input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 2-wide 2-input AND-OR-Invert Gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates - SN74S51D - Texas Instruments
Dallas, TX, United States
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates
SN74S51D
SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates SN74S51D
Dual 2-wide 2-input AND-OR-Invert Gates 14-SOIC 0 to 70

Dual 2-wide 2-input AND-OR-Invert Gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-3872-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-3872-5-ND
Gates and Inverters - Multi-Function, Configurable 296-3872-5-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-SN74S51D
SOIC Logic IC 770-SN74S51D
2-Wide 2-Input AND-OR-Invert Gates, 8-Input, SOIC, 22ns PD Product overview: SN74S51D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51D can be used for catalog matching and distributor lookup.

2-Wide 2-Input AND-OR-Invert Gates, 8-Input, SOIC, 22ns PD Product overview: SN74S51D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74S51D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51D - 765975-SN74S51D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51D
765975-SN74S51D
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51D 765975-SN74S51D
Manufacturer: Texas Instruments Win Source Part Number: 765975-SN74S51D Series: 74S Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74S51 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74S51N3; SN74S51J; SN74S51N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765975-SN74S51D
Series: 74S
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Family Name: SN74S51
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74S51N3; SN74S51J; SN74S51N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51D
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74S51D
IC DUA AND-OR-INVERT GATE 14SOIC

IC DUA AND-OR-INVERT GATE 14SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74S51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74S51D
Gates and Inverters - Multi-Function, Configurable SN74S51D
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74S51D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74S51D
Logic - Gates and Inverters - Multi-Function, Configurable SN74S51D
IC DUA AND-OR-INVERT GATE 14SOIC

IC DUA AND-OR-INVERT GATE 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S51D 296-3872-5-ND 770-SN74S51D 765975-SN74S51D SN74S51D SN74S51D SN74S51D
Product Name SN74S51 Dual 2-wide 2-input AND-OR-Invert Gates Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74S51D Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR AND; OR GATE, Inverter NOT; AND; OR; AND/OR/INVERT Gate NOT; AND AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 22 ns
Operating Current 0.0080 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-5454DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers