Quad 2-input positive-NAND buffers with open collector outputs 14-SOIC 0 to 70
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate IC 4 Channel Open Collector 14-SOIC
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14
Quad 2-Input NAND Buffer IC, SOIC, 70°C, 5.25V Product overview: SN74S38DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S38DR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OPEN 4CH 2IN 14SOIC
Logic Gates Quad 2-input pos-NAND buffers
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S38DR | 296-SN74S38DRCT-ND | SN74S38DR | 705-SN74S38DR | SN74S38DR | SN74S38DR | SN74S38DR | SN74S38DR |
| Product Name | SN74S38 Quad 2-input positive-NAND buffers with open collector outputs | Gates and Inverters | Quad 5.25V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | Buffer/Driver; NAND | NAND | AND; NAND | Buffer/Driver; NAND; NAND GATE | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |||
| Logic Family | S | TTL | ||||||
| Propagation Delay | 22 ns | 9 ns | 9 ns | |||||
| Operating Current | 0.0540 mA | 60 mA |