Texas Instruments SN74S37 Quad 2-input positive-NAND buffers SN74S37D

Description
Quad 2-input positive-NAND buffers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND buffers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S37 Quad 2-input positive-NAND buffers - SN74S37D - Texas Instruments
Dallas, TX, United States
SN74S37 Quad 2-input positive-NAND buffers
SN74S37D
SN74S37 Quad 2-input positive-NAND buffers SN74S37D
Quad 2-input positive-NAND buffers 14-SOIC 0 to 70

Quad 2-input positive-NAND buffers 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74S37D-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S37D-ND
Gates and Inverters SN74S37D-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257543-SN74S37D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257543-SN74S37D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257543-SN74S37D
Win Source Part Number: 1257543-SN74S37D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S37DG4,TEXTISSN7 4S37D,SN74S37DE4,215 6-SN74S37D,SN74S37DG 4,SN74S37DE4 Base Product Number: 74S37

Win Source Part Number: 1257543-SN74S37D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S37DG4,TEXTISSN74S37D,SN74S37DE4,2156-SN74S37D,SN74S37DG4,SN74S37DE4
Base Product Number: 74S37

Buy Now Datasheet
 - SN74S37D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 60mA 5V SOIC Logic IC
705-SN74S37D
Quad 60mA 5V SOIC Logic IC 705-SN74S37D
Quad 2-Input NAND Gate IC, 60mA, 6ns, 5V, SOIC Product overview: SN74S37D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S37D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 60mA, 6ns, 5V, SOIC Product overview: SN74S37D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 60mA, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 60mA, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S37D
Logic Gates SN74S37D
Logic Gates Quad 2-input pos- NAND buffer

Logic Gates Quad 2-input pos- NAND buffer

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S37D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S37D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S37D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74S37D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S37D
Logic - Gates and Inverters SN74S37D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74S37D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S37D
Gates and Inverters SN74S37D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S37D SN74S37D-ND 1257543-SN74S37D SN74S37D 705-SN74S37D SN74S37D SN74S37D SN74S37D SN74S37D
Product Name SN74S37 Quad 2-input positive-NAND buffers Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 60mA 5V SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family S TTL
Propagation Delay 22 ns 6 ns 6 ns 6 ns
Operating Current 0.0540 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers