Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74S373DWRG4

Description
Win Source Part Number: 1257216-SN74S373DWRG 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74S Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 7ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257216-SN74S373DWRG 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74S Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 7ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257216-SN74S373DWRG4
Integrated Circuits (ICs) - Logic - Latches 1257216-SN74S373DWRG4
Win Source Part Number: 1257216-SN74S373DWRG 4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74S Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Independent Circuits: 1 Delay Time - Propagation: 7ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete

Win Source Part Number: 1257216-SN74S373DWRG4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74S
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Independent Circuits: 1
Delay Time - Propagation: 7ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S3
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74S373DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - SN74S373DWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74S373DWRG4
Logic - Latches SN74S373DWRG4
IC D-TYPE LATCH SGL 3-ST 20SOIC

IC D-TYPE LATCH SGL 3-ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257216-SN74S373DWRG4 SN74S373DWRG4 SN74S373DWRG4
Product Name Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HCT573DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - Latches - 74FCT16373CTPVCG4 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 74FCT162373ZATPV - Quarktwin Technology Ltd.
Integrated Device Technology
View Details
2 suppliers