Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74S373DWQ

Description
BUS DRIVER, S SERIES, 1-FUNC, 8
Description
BUS DRIVER, S SERIES, 1-FUNC, 8

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - SN74S373DWQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
SN74S373DWQ
Integrated Circuits (ICs) - Logic - Latches SN74S373DWQ
BUS DRIVER, S SERIES, 1-FUNC, 8

BUS DRIVER, S SERIES, 1-FUNC, 8

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number SN74S373DWQ
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6697-2-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
SN54ACT573 Octal D-type Transparent Latches With 3-State Outputs - 5962-87664012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal Latched Transceiver - 74FCT543CTSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details