Texas Instruments SN74S32 Quad 2-input positive-OR gates SN74S32N

Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S32 Quad 2-input positive-OR gates - SN74S32N - Texas Instruments
Dallas, TX, United States
SN74S32 Quad 2-input positive-OR gates
SN74S32N
SN74S32 Quad 2-input positive-OR gates SN74S32N
Quad 2-input positive-OR gates 14-PDIP 0 to 70

Quad 2-input positive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5V 20mA Logic IC
705-SN74S32N
Quad 5V 20mA Logic IC 705-SN74S32N
Quad 2-Input OR Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74S32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32N can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 5V, 20mA, 5ns, PDIP Product overview: SN74S32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1731-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1731-5-ND
Gates and Inverters 296-1731-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
 - SN74S32N - Rochester Electronics
Newburyport, MA, United States
SN74S32 Quad 2-input positive-OR gates

SN74S32 Quad 2-input positive-OR gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S32N - 007382-SN74S32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S32N
007382-SN74S32N
Logic - Logic - Gates and Inverters - SN74S32N 007382-SN74S32N
Manufacturer: Texas Instruments Win Source Part Number: 007382-SN74S32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007382-SN74S32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74S32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S32N
Gates and Inverters SN74S32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S32N 705-SN74S32N 296-1731-5-ND SN74S32N 007382-SN74S32N SN74S32N SN74S32N
Product Name SN74S32 Quad 2-input positive-OR gates Quad 5V 20mA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74S32N Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR; OR GATE OR OR NOT; OR; OR Gate OR OR; OR Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 5 ns 5 ns 5 ns
Operating Current 0.0380 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details