Quad 2-input positive-OR gates 14-SOIC 0 to 70
4-Bit 2-Input OR Gate IC, SOIC, 5.25V, 5ns PD Product overview: SN74S32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32DR can be used for catalog matching and distributor lookup.
OR Gate, S Series, 4-Func, 2-Input, TTL, PDSO14
OR Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 795157-SN74S32DR
Series: 74S
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74S32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74S32N3; SN74S32NE4; SN74S32N; SN74S32NSRG4 ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC GATE OR 4CH 2-INP 14SOIC
Logic Gates Quad 2-input Positive-OR gates
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S32DR | 705-SN74S32DR | SN74S32DR | 296-3869-2-ND | 795157-SN74S32DR | SN74S32DR | SN74S32DR | SN74S32DR | SN74S32DR |
| Product Name | SN74S32 Quad 2-input positive-OR gates | 5.25V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74S32DR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR; OR GATE | OR | OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 5.25V | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Logic Family | S | TTL | |||||||
| Propagation Delay | 22 ns | 5 ns | 5 ns | 5 ns | |||||
| Operating Current | 0.0380 mA | 20 mA |