Texas Instruments SN74S32 Quad 2-input positive-OR gates SN74S32D

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S32 Quad 2-input positive-OR gates - SN74S32D - Texas Instruments
Dallas, TX, United States
SN74S32 Quad 2-input positive-OR gates
SN74S32D
SN74S32 Quad 2-input positive-OR gates SN74S32D
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74S32D - Rochester Electronics
Newburyport, MA, United States
OR Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257527-SN74S32D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257527-SN74S32D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257527-SN74S32D
Win Source Part Number: 1257527-SN74S32D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 32 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S32DE4,SN74S32DG 4,296-34112-5,TEXTIS SN74S32D,SN74S32D,SN 74S32DG4,2156-SN74S3 2D,SN74S32DE4 Base Product Number: 74S32

Win Source Part Number: 1257527-SN74S32D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 32 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S32DE4,SN74S32DG4,296-34112-5,TEXTISSN74S32D,SN74S32D,SN74S32DG4,2156-SN74S32D,SN74S32DE4
Base Product Number: 74S32

Buy Now Datasheet
Gates and Inverters - 296-34112-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34112-5-ND
Gates and Inverters 296-34112-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 5V SOIC Logic IC
705-SN74S32D
SMD 5V SOIC Logic IC 705-SN74S32D
4-Gate OR Logic IC, 7ns, 5V, SOIC, Surface Mount Product overview: SN74S32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32D can be used for catalog matching and distributor lookup.

4-Gate OR Logic IC, 7ns, 5V, SOIC, Surface Mount Product overview: SN74S32D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S32D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S32D
Gates and Inverters SN74S32D
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74S32D
Logic Gates SN74S32D
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74S32D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S32D
Logic - Gates and Inverters SN74S32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S32D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S32D
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S32D SN74S32D 1257527-SN74S32D 296-34112-5-ND 705-SN74S32D SN74S32D SN74S32D SN74S32D SN74S32D
Product Name SN74S32 Quad 2-input positive-OR gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters SMD 5V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S TTL
Propagation Delay 22 ns 5 ns 5 ns 7 ns
Operating Current 0.0380 mA 20 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers