Texas Instruments SN74S20 Dual 4-input positive-NAND gates SN74S20N

Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S20 Dual 4-input positive-NAND gates - SN74S20N - Texas Instruments
Dallas, TX, United States
SN74S20 Dual 4-input positive-NAND gates
SN74S20N
SN74S20 Dual 4-input positive-NAND gates SN74S20N
Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Dual 4-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S20N - 007378-SN74S20N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S20N
007378-SN74S20N
Logic - Logic - Gates and Inverters - SN74S20N 007378-SN74S20N
Manufacturer: Texas Instruments Win Source Part Number: 007378-SN74S20N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007378-SN74S20N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74S20N
5V Logic IC 705-SN74S20N
2-ch 4-input NAND Gate IC, 5V, Bipolar, PDIP Product overview: SN74S20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S20N can be used for catalog matching and distributor lookup.

2-ch 4-input NAND Gate IC, 5V, Bipolar, PDIP Product overview: SN74S20N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S20N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-34108-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34108-5-ND
Gates and Inverters 296-34108-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
 - SN74S20N - Rochester Electronics
Newburyport, MA, United States
SN74S20 Dual 4-input positive-NAND gates

SN74S20 Dual 4-input positive-NAND gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74S20N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S20N
Logic - Gates and Inverters SN74S20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S20N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S20N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S20N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74S20N
Logic Gates SN74S20N
Logic Gates Dual 4 Input

Logic Gates Dual 4 Input

Buy Now Datasheet
Gates and Inverters - SN74S20N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S20N
Gates and Inverters SN74S20N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S20N 007378-SN74S20N 705-SN74S20N 296-34108-5-ND SN74S20N SN74S20N SN74S20N SN74S20N SN74S20N
Product Name SN74S20 Dual 4-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74S20N 5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 5 ns 5 ns 5 ns
Operating Current 0.0110 mA 8 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - 54LS260LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
2 suppliers