Texas Instruments SN74S20 Dual 4-input positive-NAND gates SN74S20D

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S20 Dual 4-input positive-NAND gates - SN74S20D - Texas Instruments
Dallas, TX, United States
SN74S20 Dual 4-input positive-NAND gates
SN74S20D
SN74S20 Dual 4-input positive-NAND gates SN74S20D
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 20mA SOIC Logic IC
705-SN74S20D
Dual 20mA SOIC Logic IC 705-SN74S20D
Dual 4-Input NAND Gate IC, 20mA, 5ns, SOIC, 0-70°C Product overview: SN74S20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S20D can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, 20mA, 5ns, SOIC, 0-70°C Product overview: SN74S20D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S20D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257544-SN74S20D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257544-SN74S20D
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257544-SN74S20D
Win Source Part Number: 1257544-SN74S20D Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 8 mA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S20DG4,2156-SN74 S20D,SN74S20DE4,SN74 S20D,TEXTISSN74S20D, 296-34107-5,SN74S20D E4,SN74S20DG4 Base Product Number: 74S20

Win Source Part Number: 1257544-SN74S20D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 8 mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S20DG4,2156-SN74S20D,SN74S20DE4,SN74S20D,TEXTISSN74S20D,296-34107-5,SN74S20DE4,SN74S20DG4
Base Product Number: 74S20

Buy Now Datasheet
 - SN74S20D - Rochester Electronics
Newburyport, MA, United States
SN74S20 Dual 4-input positive-NAND gates

SN74S20 Dual 4-input positive-NAND gates

Supplier's Site Datasheet
Gates and Inverters - 296-34107-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34107-5-ND
Gates and Inverters 296-34107-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S20D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74S20D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S20D
Logic - Gates and Inverters SN74S20D
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S20D
Logic Gates SN74S20D
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74S20D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S20D
Gates and Inverters SN74S20D
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S20D 705-SN74S20D 1257544-SN74S20D SN74S20D 296-34107-5-ND SN74S20D SN74S20D SN74S20D SN74S20D
Product Name SN74S20 Dual 4-input positive-NAND gates Dual 20mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family S
Propagation Delay 22 ns 5 ns 5 ns 5 ns
Operating Current 0.0110 mA 8 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54S134FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers