Texas Instruments SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140NSR

Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers - SN74S140NSR - Texas Instruments
Dallas, TX, United States
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers
SN74S140NSR
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140NSR
Dual 4-input positive-NAND 50-Ohm line drivers 14-SO 0 to 70

Dual 4-input positive-NAND 50-Ohm line drivers 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S140NSR - 042793-SN74S140NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S140NSR
042793-SN74S140NSR
Logic - Logic - Gates and Inverters - SN74S140NSR 042793-SN74S140NSR
Manufacturer: Texas Instruments Win Source Part Number: 042793-SN74S140NSR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 40mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042793-SN74S140NSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 40mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 60mA Logic IC
705-SN74S140NSR
5V 60mA Logic IC 705-SN74S140NSR
2-ch 4-in NAND Gate IC, 5V, 60mA, 6ns, Bipolar, SOP Product overview: SN74S140NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 60mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140NSR can be used for catalog matching and distributor lookup.

2-ch 4-in NAND Gate IC, 5V, 60mA, 6ns, Bipolar, SOP Product overview: SN74S140NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 60mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74S140NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, S Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74S140NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S140NSR
Gates and Inverters SN74S140NSR
NAND Gate IC 2 Channel 14-SO

NAND Gate IC 2 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S140NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S140NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S140NSR
IC GATE NAND 2CH 4-INP 14SO

IC GATE NAND 2CH 4-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74S140NSR
Logic Gates SN74S140NSR
Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Buy Now Datasheet
Logic - Gates and Inverters - SN74S140NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S140NSR
Logic - Gates and Inverters SN74S140NSR
IC GATE NAND 2CH 4-INP 14SOP

IC GATE NAND 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S140NSR 042793-SN74S140NSR 705-SN74S140NSR SN74S140NSR SN74S140NSR SN74S140NSR SN74S140NSR SN74S140NSR
Product Name SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers Logic - Logic - Gates and Inverters - SN74S140NSR 5V 60mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S TTL
Propagation Delay 6.5 ns 6 ns 6 ns
Operating Current 0.0440 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers