NAND Gate IC 2 Channel 14-SO
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers
Manufacturer: Texas Instruments
Win Source Part Number: 065665-SN74S140NS
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 40mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
LOGIC GATES AND INVERTERS Product overview: SN74S140NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140NS can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 4-INP 14SO
IC GATE NAND 2CH 4-INP 14SO
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53361-ND | SN74S140NS | 065665-SN74S140NS | 705-SN74S140NS | SN74S140NS | SN74S140NS | SN74S140NS |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74S140NS | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | Buffer/Driver; AND; NAND | NOT; NAND; NAND Gate | NOT; AND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.75V ~ 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 3.4V (Low), 0.5V (High) | |||
| Inputs | 4 | 4 | 4 | ||||
| Propagation Delay | 6 ns | 6 ns | |||||
| Low Level Output Current (Sink) | 40 mA | 60 mA | 60 mA |