Dual 4-input positive-NAND 50-Ohm line drivers 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74S140NE4 |
| Product Name | SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers |
| Gate Type | Buffer/Driver; NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | S |
| Propagation Delay | 6.5 ns |