Texas Instruments SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140N

Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-PDIP 0 to 70
Request a Quote
Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74S140N is a dual 4-input positive-NAND line driver designed by Texas Instruments. It features a 50-Ohm output impedance, making it suitable for driving transmission lines. The device is housed in a 14-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This part is currently active in production and is RoHS compliant. The SN74S140N is ideal for applications requiring reliable signal integrity and low distortion in digital circuits.

Datasheet Summary
Powered by GS/AI

The SN74S140N is a dual 4-input positive-NAND line driver designed by Texas Instruments. It features a 50-Ohm output impedance, making it suitable for driving transmission lines. The device is housed in a 14-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This part is currently active in production and is RoHS compliant. The SN74S140N is ideal for applications requiring reliable signal integrity and low distortion in digital circuits.

Suppliers

Company
Product
Description
Supplier Links
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers - SN74S140N - Texas Instruments
Dallas, TX, United States
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers
SN74S140N
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140N
Dual 4-input positive-NAND 50-Ohm line drivers 14-PDIP 0 to 70

Dual 4-input positive-NAND 50-Ohm line drivers 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3861-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3861-5-ND
Gates and Inverters 296-3861-5-ND
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S140N - 030427-SN74S140N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S140N
030427-SN74S140N
Logic - Logic - Gates and Inverters - SN74S140N 030427-SN74S140N
Manufacturer: Texas Instruments Win Source Part Number: 030427-SN74S140N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 40mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030427-SN74S140N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 40mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74S140N
5V Logic IC 705-SN74S140N
2-ch 4-in NAND Gate IC, 5V, 6.5ns, Bipolar, PDIP Product overview: SN74S140N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140N can be used for catalog matching and distributor lookup.

2-ch 4-in NAND Gate IC, 5V, 6.5ns, Bipolar, PDIP Product overview: SN74S140N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S140N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S140N
Gates and Inverters SN74S140N
NAND Gate IC 2 Channel 14-PDIP

NAND Gate IC 2 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74S140N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S140N
Logic - Gates and Inverters SN74S140N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74S140N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74S140N
Gates and Inverters SN74S140N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S140N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S140N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S140N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74S140N
Logic Gates SN74S140N
Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Buy Now Datasheet
IC GATE NAND 2CH 4-INP 14DIP - 815-SN74S140N - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 2CH 4-INP 14DIP
815-SN74S140N
IC GATE NAND 2CH 4-INP 14DIP 815-SN74S140N
IC GATE NAND 2CH 4-INP 14DIP

IC GATE NAND 2CH 4-INP 14DIP

Supplier's Site
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments - 26AJ9626 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments
26AJ9626
Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments 26AJ9626
IC, BUFFER/DRIVER/RECEIV ER; Logic Family / Base Number:74S140; Logic Type:NAND Line Driver; Output Current:60mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, BUFFER/DRIVER/RECEIVER; Logic Family / Base Number:74S140; Logic Type:NAND Line Driver; Output Current:60mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S140N 296-3861-5-ND 030427-SN74S140N 705-SN74S140N SN74S140N SN74S140N SN74S140N SN74S140N SN74S140N 815-SN74S140N 26AJ9626
Product Name SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers Gates and Inverters Logic - Logic - Gates and Inverters - SN74S140N 5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates IC GATE NAND 2CH 4-INP 14DIP Ic, Buffer/driver/receiver; Logic Family / Base Number Texas Instruments
Gate Type Buffer/Driver; NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND NAND NAND; NAND Line Driver
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V 5V; 5V 5.25V
Logic Family S TTL; TTL
Propagation Delay 6.5 ns 6 ns 6 ns 6.5 ns 6 ns 6 ns
Operating Current 0.0440 mA 60 mA 60 mA 40 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products