Texas Instruments SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140DR

Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers - SN74S140DR - Texas Instruments
Dallas, TX, United States
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers
SN74S140DR
SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers SN74S140DR
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70

Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-SN74S140DR
Dual SOIC Logic IC 705-SN74S140DR
Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70 Product overview: SN74S140DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140DR can be used for catalog matching and distributor lookup.

Dual 4-input positive-NAND 50-Ohm line drivers 14-SOIC 0 to 70 Product overview: SN74S140DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S140DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S140DR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74S140DR-ND
Gates and Inverters SN74S140DR-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - SN74S140DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, S Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257562-SN74S140DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257562-SN74S140DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257562-SN74S140DR
Win Source Part Number: 1257562-SN74S140DR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 40mA, 60mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74S140DR,SN7 4S140DRE4,SN74S140DR G4,SN74S140DRE4,SN74 S140DRG4,2156-SN74S1 40DR Base Product Number: 74S140

Win Source Part Number: 1257562-SN74S140DR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 40mA, 60mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 150pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74S140DR,SN74S140DRE4,SN74S140DRG4,SN74S140DRE4,SN74S140DRG4,2156-SN74S140DR
Base Product Number: 74S140

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74S140DR
Logic Gates SN74S140DR
Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Logic Gates Dual 4-inp pos-NAND 50-Ohm Line Driver

Buy Now Datasheet
Gates and Inverters - SN74S140DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S140DR
Gates and Inverters SN74S140DR
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74S140DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S140DR
Logic - Gates and Inverters SN74S140DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S140DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S140DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S140DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S140DR 705-SN74S140DR SN74S140DR-ND SN74S140DR 1257562-SN74S140DR SN74S140DR SN74S140DR SN74S140DR SN74S140DR
Product Name SN74S140 Dual 4-input positive-NAND 50-Ohm line drivers Dual SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type Buffer/Driver; NAND Buffer/Driver; NAND; NAND GATE NAND AND; NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S TTL
Propagation Delay 6.5 ns 6 ns 6 ns 6 ns
Operating Current 0.0440 mA 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers